Kyocera Corporation Ceramic Capacitors 08055A100BAT2A

Description
10pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
10pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-08055A100BAT2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-08055A100BAT2ATR-ND
Ceramic Capacitors 478-08055A100BAT2ATR-ND
10pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

10pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-08055A100BAT2ADKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-08055A100BAT2ADKR-ND
Ceramic Capacitors 478-08055A100BAT2ADKR-ND
10pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

10pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-08055A100BAT2ACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-08055A100BAT2ACT-ND
Ceramic Capacitors 478-08055A100BAT2ACT-ND
10pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

10pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 08055A100BAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08055A100BAT2A
Ceramic Capacitors 08055A100BAT2A
CAP CER 10PF 50V NP0 0805

CAP CER 10PF 50V NP0 0805

Supplier's Site Datasheet
CAP CER 10PF 50V NP0 0805 - 66-08055A100BAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 10PF 50V NP0 0805
66-08055A100BAT2A
CAP CER 10PF 50V NP0 0805 66-08055A100BAT2A
CAP CER 10PF 50V NP0 0805

CAP CER 10PF 50V NP0 0805

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-08055A100BAT2ATR-ND 478-08055A100BAT2ADKR-ND 08055A100BAT2A 66-08055A100BAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors CAP CER 10PF 50V NP0 0805
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC
WVDC 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Film Capacitors - 113320 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Aluminum Electrolytic - 101C194U040DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details