KYOCERA AVX Components Corporation Cap, 100Uf, 4V, Mlcc, 0805, Smd, X6S; Capacitance Kyocera Avx 08054W107MAT2A

Description
CAP, 100UF, 4V, MLCC, 0805, SMD, X6S; Capacitance:100µF; Voltage(DC):4V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X6S; Product Range:-; Product Length:2.01mm; Qualification:-RoHS Compliant: Yes
Datasheet
Description
CAP, 100UF, 4V, MLCC, 0805, SMD, X6S; Capacitance:100µF; Voltage(DC):4V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X6S; Product Range:-; Product Length:2.01mm; Qualification:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 100Uf, 4V, Mlcc, 0805, Smd, X6S; Capacitance Kyocera Avx - 32AK7794 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 4V, Mlcc, 0805, Smd, X6S; Capacitance Kyocera Avx
32AK7794
Cap, 100Uf, 4V, Mlcc, 0805, Smd, X6S; Capacitance Kyocera Avx 32AK7794
CAP, 100UF, 4V, MLCC, 0805, SMD, X6S; Capacitance:100µF; Voltage(DC):4V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X6S; Product Range:-; Product Length:2.01mm; Qualification:-RoHS Compliant: Yes

CAP, 100UF, 4V, MLCC, 0805, SMD, X6S; Capacitance:100µF; Voltage(DC):4V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X6S; Product Range:-; Product Length:2.01mm; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 100Uf, 4V, Mlcc, 0805, Smd, X6S; Capacitance Kyocera Avx - 32AK7795 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 4V, Mlcc, 0805, Smd, X6S; Capacitance Kyocera Avx
32AK7795
Cap, 100Uf, 4V, Mlcc, 0805, Smd, X6S; Capacitance Kyocera Avx 32AK7795
CAP, 100UF, 4V, MLCC, 0805, SMD, X6S; Capacitance:100µF; Voltage(DC):4V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X6S; Product Range:-; Product Length:2.01mm; Qualification:-RoHS Compliant: Yes

CAP, 100UF, 4V, MLCC, 0805, SMD, X6S; Capacitance:100µF; Voltage(DC):4V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X6S; Product Range:-; Product Length:2.01mm; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 32AK7794
Product Name Cap, 100Uf, 4V, Mlcc, 0805, Smd, X6S; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101502U050AH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5000 microF
View Details
3 suppliers