100pF ±5% 25V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
RF/Microwave Capacitor; Capacitance:100pF; Capacitance Tolerance:± 5%; Capacitor Dielectric Type:Multilayer Ceramic; Leaded Process Compatible:Yes; Peak Reflow Compatible (260 C):Yes; Series:U; Termination Type:SMD RoHS Compliant: Yes
CAP CER 100PF 25V C0G/NP0 0805
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 08053U101JAT2A-ND | 55J6980 | 08053U101JAT2A |
| Product Name | Ceramic Capacitors | Rf/microwave Capacitor; Capacitance Kyocera Avx | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | High Frequency; RF / Microwave | RF / Microwave | High Frequency; RF, Microwave, High Frequency |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition; Multilayer Ceramic | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |