10pF ±1% 25V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
CAP CER 10PF 25V NP0 0805
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 08053U100FAT9A-ND | 08053U100FAT9A |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | High Frequency; RF / Microwave | High Frequency; RF, Microwave, High Frequency |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Tolerance | 1 (+/- %) |