Thin Film Capacitor
Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF).
Cap Silicon 58pF 25V 0±60ppm/°C 2% SMD 0805 125°C T/R Product overview: 08053K580GBTTR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 58pF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 58pF, 25V, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-08053K580GBTTR can be used for catalog matching and distributor lookup.
| DigiKey | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 478-08053K580GBTTR-ND | 08053K580GBTTR | 68-08053K580GBTTR |
| Product Name | Thin Film Capacitors | Hi-Q Thin Film Capacitors | SMD 58pF 25V Capacitor |
| Technology | Film Capacitors | ||
| Packing Method | Tape Reel | Tape Reel | |
| Capacitance Range | 5.80E-5 microF | ||
| Capacitance Tolerance | 2 (+/- %) | 2 (+/- %) | |
| WVDC | 25 volts | 25 volts |