Kyocera Corporation Thin Film Capacitors 08053K101JAWTR

Description
100pF Thin Film Capacitor 25V 0805 (2012 Metric)
Request a Quote Datasheet
Description
100pF Thin Film Capacitor 25V 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Capacitors - 08053K101JAWTR-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
08053K101JAWTR-ND
Thin Film Capacitors 08053K101JAWTR-ND
100pF Thin Film Capacitor 25V 0805 (2012 Metric)

100pF Thin Film Capacitor 25V 0805 (2012 Metric)

Buy Now Datasheet
Thin Film Capacitors - 08053K101JAWTR - 805145-08053K101JAWTR - Win Source Electronics
Laguna Hills, CA, United States
Thin Film Capacitors - 08053K101JAWTR
805145-08053K101JAWTR
Thin Film Capacitors - 08053K101JAWTR 805145-08053K101JAWTR
Manufacturer: AVX Corporation Win Source Part Number: 805145-08053K101JAWT R Packaging: Reel Mounting Style: SMD Features: RF, High Q, Low Loss Capacitance: 100pF Tolerance: ±5% Voltage - Rated: 25V Part Status: Obsolete (End Of Life) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.050" W (2.00mm x 1.27mm) Manufacturer Package: 0805 (2012 Metric) Height - Seated (Maximum): 0.029" (0.73mm) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)

Manufacturer: AVX Corporation
Win Source Part Number: 805145-08053K101JAWTR
Packaging: Reel
Mounting Style: SMD
Features: RF, High Q, Low Loss
Capacitance: 100pF
Tolerance: ±5%
Voltage - Rated: 25V
Part Status: Obsolete (End Of Life)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.050" W (2.00mm x 1.27mm)
Manufacturer Package: 0805 (2012 Metric)
Height - Seated (Maximum): 0.029" (0.73mm)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
100PF 25V Capacitor
66-08053K101JAWTR
100PF 25V Capacitor 66-08053K101JAWTR
CAP THIN FILM 100PF 25V 0805 Product overview: 08053K101JAWTR from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 25V, Thin Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 66-08053K101JAWTR can be used for catalog matching and distributor lookup.

CAP THIN FILM 100PF 25V 0805 Product overview: 08053K101JAWTR from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 25V, Thin Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 66-08053K101JAWTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Thin Film Capacitors - 08053K101JAWTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Thin Film Capacitors
08053K101JAWTR
Capacitors - Thin Film Capacitors 08053K101JAWTR
CAP THIN FILM 100PF 25V 0805

CAP THIN FILM 100PF 25V 0805

Supplier's Site
Thin Film Capacitors - 08053K101JAWTR - ODG (Origin Data Global)
Shenzhen, China
Thin Film Capacitors
08053K101JAWTR
Thin Film Capacitors 08053K101JAWTR
CAP THIN FILM 100PF 25V 0805

CAP THIN FILM 100PF 25V 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 08053K101JAWTR-ND 805145-08053K101JAWTR 66-08053K101JAWTR 08053K101JAWTR 08053K101JAWTR
Product Name Thin Film Capacitors Thin Film Capacitors - 08053K101JAWTR 100PF 25V Capacitor Capacitors - Thin Film Capacitors Thin Film Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Lead Style Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PPB102KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Ceramic Capacitors - 1608-1294-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Film Capacitors - 1725483 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers