Kyocera Corporation Thin Film Capacitors 08053J270GBTTR

Description
27pF Thin Film Capacitor 25V 0805 (2012 Metric)
Request a Quote Datasheet
Description
27pF Thin Film Capacitor 25V 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Capacitors - 08053J270GBTTR-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
08053J270GBTTR-ND
Thin Film Capacitors 08053J270GBTTR-ND
27pF Thin Film Capacitor 25V 0805 (2012 Metric)

27pF Thin Film Capacitor 25V 0805 (2012 Metric)

Buy Now Datasheet
Hi-Q Thin Film Capacitors - 08053J270GBTTR - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Thin Film Capacitors
08053J270GBTTR
Hi-Q Thin Film Capacitors 08053J270GBTTR
Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF). The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications. Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency. Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality. Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.

Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF).

  • The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications.
  • Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency.
  • Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality.
  • Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.
Supplier's Site Datasheet
Capacitors - Thin Film Capacitors - 08053J270GBTTR - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Thin Film Capacitors
08053J270GBTTR
Capacitors - Thin Film Capacitors 08053J270GBTTR
CAP THIN FILM 27PF 25V 0805

CAP THIN FILM 27PF 25V 0805

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 08053J270GBTTR-ND 08053J270GBTTR 08053J270GBTTR
Product Name Thin Film Capacitors Hi-Q Thin Film Capacitors Capacitors - Thin Film Capacitors
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Lead Style Surface Mount (SMT) Tape and Reel
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Film Paper Film Capacitors - 106PMC400K#P1 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Aluminium Capacitors - 1701032 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0504B183K101P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details