Kyocera Corporation MLCCs - Multilayer Ceramic Capacitors 08053G474ZAT2A

Description
KYOCERA AVX 08053G474ZAT2A
Request a Quote
Description
KYOCERA AVX 08053G474ZAT2A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1359002 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1359002
MLCCs - Multilayer Ceramic Capacitors 1359002
KYOCERA AVX 08053G474ZAT2A

KYOCERA AVX 08053G474ZAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1353179 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1353179
MLCCs - Multilayer Ceramic Capacitors 1353179
KYOCERA AVX 08053G474ZAT2A

KYOCERA AVX 08053G474ZAT2A

Supplier's Site
Ceramic Capacitor 0.47Uf, 25V, Y5V, +80,-20%, 0805; Capacitance Kyocera Avx - 55J6942 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.47Uf, 25V, Y5V, +80,-20%, 0805; Capacitance Kyocera Avx
55J6942
Ceramic Capacitor 0.47Uf, 25V, Y5V, +80,-20%, 0805; Capacitance Kyocera Avx 55J6942
CERAMIC CAPACITOR 0.47UF, 25V, Y5V, +80,-20%, 0805; Capacitance:0.47µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.47UF, 25V, Y5V, +80,-20%, 0805; Capacitance:0.47µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 0.47Uf, 25V, Y5V, +80,-20%, 0805; Capacitance Kyocera Avx - 96M1391 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.47Uf, 25V, Y5V, +80,-20%, 0805; Capacitance Kyocera Avx
96M1391
Ceramic Capacitor 0.47Uf, 25V, Y5V, +80,-20%, 0805; Capacitance Kyocera Avx 96M1391
CERAMIC CAPACITOR 0.47UF, 25V, Y5V, +80,-20%, 0805; Capacitance:0.47µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.47UF, 25V, Y5V, +80,-20%, 0805; Capacitance:0.47µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1359002 55J6942
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitor 0.47Uf, 25V, Y5V, +80,-20%, 0805; Capacitance Kyocera Avx
Technology Multilayer
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition; Y5V
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101243U020AF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0504X472K500PX050TTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details