Kyocera Corporation Ceramic Capacitor 0.33Uf, 25V, Y5V, +80,-20%, 0805; Capacitance Kyocera Avx 08053G334ZAT2A

Description
CERAMIC CAPACITOR 0.33UF, 25V, Y5V, +80,-20%, 0805; Capacitance:0.33µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 0.33UF, 25V, Y5V, +80,-20%, 0805; Capacitance:0.33µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.33Uf, 25V, Y5V, +80,-20%, 0805; Capacitance Kyocera Avx - 30H0764 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.33Uf, 25V, Y5V, +80,-20%, 0805; Capacitance Kyocera Avx
30H0764
Ceramic Capacitor 0.33Uf, 25V, Y5V, +80,-20%, 0805; Capacitance Kyocera Avx 30H0764
CERAMIC CAPACITOR 0.33UF, 25V, Y5V, +80,-20%, 0805; Capacitance:0.33µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.33UF, 25V, Y5V, +80,-20%, 0805; Capacitance:0.33µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 0.33Uf, 25V, Y5V, +80,-20%, 0805; Capacitance Kyocera Avx - 96M1390 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.33Uf, 25V, Y5V, +80,-20%, 0805; Capacitance Kyocera Avx
96M1390
Ceramic Capacitor 0.33Uf, 25V, Y5V, +80,-20%, 0805; Capacitance Kyocera Avx 96M1390
CERAMIC CAPACITOR 0.33UF, 25V, Y5V, +80,-20%, 0805; Capacitance:0.33µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.33UF, 25V, Y5V, +80,-20%, 0805; Capacitance:0.33µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 08053G334ZAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08053G334ZAT2A
Ceramic Capacitors 08053G334ZAT2A
CAP CER 0.33UF 25V Y5V 0805

CAP CER 0.33UF 25V Y5V 0805

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 30H0764 08053G334ZAT2A
Product Name Ceramic Capacitor 0.33Uf, 25V, Y5V, +80,-20%, 0805; Capacitance Kyocera Avx Ceramic Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 0.3300 microF 0.3300 microF
Capacitance Tolerance 80 (+/- %) 80 (+/- %)
WVDC 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 105K400CS6G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Thin Film Capacitors - 1761-CSA-20-30X30X9-G-R08-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details