Kyocera Corporation Ceramic Capacitors 08053F104K4T2A

Description
0.1µF ±10% 25V Ceramic Capacitor X8R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 25V Ceramic Capacitor X8R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAM21AR81E104KUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM21AR81E104KUTR-ND
Ceramic Capacitors 478-KAM21AR81E104KUTR-ND
0.1µF ±10% 25V Ceramic Capacitor X8R 0805 (2012 Metric)

0.1µF ±10% 25V Ceramic Capacitor X8R 0805 (2012 Metric)

Buy Now Datasheet
Capacitor Ceramic, 0.1Uf, 25V, X8R, 10%, 0805; Capacitance Kyocera Avx - 66M3630 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 0.1Uf, 25V, X8R, 10%, 0805; Capacitance Kyocera Avx
66M3630
Capacitor Ceramic, 0.1Uf, 25V, X8R, 10%, 0805; Capacitance Kyocera Avx 66M3630
CAPACITOR CERAMIC, 0.1UF, 25V, X8R, 10%, 0805; Capacitance:0.1µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:AEC-Q200 MLCC Series RoHS Compliant: Yes

CAPACITOR CERAMIC, 0.1UF, 25V, X8R, 10%, 0805; Capacitance:0.1µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:AEC-Q200 MLCC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 478-KAM21AR81E104KUTR-ND 66M3630
Product Name Ceramic Capacitors Capacitor Ceramic, 0.1Uf, 25V, X8R, 10%, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Aluminum Electrolytic Capacitors - 2002-101332U075AF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1620725 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details