Kyocera Corporation Ceramic Capacitors 08053F102K4T2A

Description
1000pF ±10% 25V Ceramic Capacitor X8R 0805 (2012 Metric)
Request a Quote Datasheet
Description
1000pF ±10% 25V Ceramic Capacitor X8R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAM21BR81E102KTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM21BR81E102KTTR-ND
Ceramic Capacitors 478-KAM21BR81E102KTTR-ND
1000pF ±10% 25V Ceramic Capacitor X8R 0805 (2012 Metric)

1000pF ±10% 25V Ceramic Capacitor X8R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAM21BR81E102KTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM21BR81E102KTDKR-ND
Ceramic Capacitors 478-KAM21BR81E102KTDKR-ND
CAP CER SMD

CAP CER SMD

Buy Now Datasheet
Ceramic Capacitors - 478-KAM21BR81E102KTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM21BR81E102KTCT-ND
Ceramic Capacitors 478-KAM21BR81E102KTCT-ND
CAP CER SMD

CAP CER SMD

Buy Now Datasheet
Ceramic Capacitors - 08053F102K4T2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08053F102K4T2A
Ceramic Capacitors 08053F102K4T2A
CAP CER SMD

CAP CER SMD

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 478-KAM21BR81E102KTTR-ND 478-KAM21BR81E102KTDKR-ND 08053F102K4T2A
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Film Capacitors - 1248383 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details