AVX Corporation Ceramic Capacitors 08053E104ZAT2A

Description
0.1µF -20%, +80% 25V Ceramic Capacitor Z5U 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.1µF -20%, +80% 25V Ceramic Capacitor Z5U 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-12769-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12769-1-ND
Ceramic Capacitors 478-12769-1-ND
0.1µF -20%, +80% 25V Ceramic Capacitor Z5U 0805 (2012 Metric)

0.1µF -20%, +80% 25V Ceramic Capacitor Z5U 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-12769-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12769-6-ND
Ceramic Capacitors 478-12769-6-ND
0.1µF -20%, +80% 25V Ceramic Capacitor Z5U 0805 (2012 Metric)

0.1µF -20%, +80% 25V Ceramic Capacitor Z5U 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-12769-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12769-2-ND
Ceramic Capacitors 478-12769-2-ND
0.1µF -20%, +80% 25V Ceramic Capacitor Z5U 0805 (2012 Metric)

0.1µF -20%, +80% 25V Ceramic Capacitor Z5U 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitor, 0.1Uf, 25V, Z5U, +80,-20%, 0805; Capacitance Kyocera Avx - 34C6803 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.1Uf, 25V, Z5U, +80,-20%, 0805; Capacitance Kyocera Avx
34C6803
Ceramic Capacitor, 0.1Uf, 25V, Z5U, +80,-20%, 0805; Capacitance Kyocera Avx 34C6803
CERAMIC CAPACITOR, 0.1UF, 25V, Z5U, +80,-20%, 0805; Capacitance:0.1µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Z5U; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 0.1UF, 25V, Z5U, +80,-20%, 0805; Capacitance:0.1µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Z5U; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Capacitor Ceramic, 0.1Uf, 25V, Z5U, +80,-20%, 0805; Capacitance Kyocera Avx - 07J3571 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 0.1Uf, 25V, Z5U, +80,-20%, 0805; Capacitance Kyocera Avx
07J3571
Capacitor Ceramic, 0.1Uf, 25V, Z5U, +80,-20%, 0805; Capacitance Kyocera Avx 07J3571
CAPACITOR CERAMIC, 0.1UF, 25V, Z5U, +80,-20%, 0805; Capacitance:0.1µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Z5U; Product Range:-; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC, 0.1UF, 25V, Z5U, +80,-20%, 0805; Capacitance:0.1µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Z5U; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 08053E104ZAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08053E104ZAT2A
Ceramic Capacitors 08053E104ZAT2A
CAP CER 0.1UF 25V Z5U 0805

CAP CER 0.1UF 25V Z5U 0805

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-12769-1-ND 478-12769-6-ND 34C6803 08053E104ZAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 0.1Uf, 25V, Z5U, +80,-20%, 0805; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100222GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 116240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers