Kyocera Corporation Capacitor Ceramic 0.68Uf, 25V, X5R, 20%, 0805; Capacitance Kyocera Avx 08053D684MAT2A

Description
CAPACITOR CERAMIC 0.68UF, 25V, X5R, 20%, 0805; Capacitance:0.68µF; Capacitance Tolerance:± 20%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes
Description
CAPACITOR CERAMIC 0.68UF, 25V, X5R, 20%, 0805; Capacitance:0.68µF; Capacitance Tolerance:± 20%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 0.68Uf, 25V, X5R, 20%, 0805; Capacitance Kyocera Avx - 66M3628 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.68Uf, 25V, X5R, 20%, 0805; Capacitance Kyocera Avx
66M3628
Capacitor Ceramic 0.68Uf, 25V, X5R, 20%, 0805; Capacitance Kyocera Avx 66M3628
CAPACITOR CERAMIC 0.68UF, 25V, X5R, 20%, 0805; Capacitance:0.68µF; Capacitance Tolerance:± 20%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.68UF, 25V, X5R, 20%, 0805; Capacitance:0.68µF; Capacitance Tolerance:± 20%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66M3628
Product Name Capacitor Ceramic 0.68Uf, 25V, X5R, 20%, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; SMD
Capacitance Type Fixed
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M20R103K5-F - 1065315-M20R103K5-F - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0100 microF
Capacitance Tolerance 10 (+/- %)
View Details
2 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-050521500561FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details