Kyocera Corporation Capacitor Ceramic 0.68Uf, 25V, X5R, 0805; Capacitance Kyocera Avx 08053D684KAT4A

Description
CAPACITOR CERAMIC 0.68UF, 25V, X5R, 0805; Capacitance:0.68µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes
Datasheet
Description
CAPACITOR CERAMIC 0.68UF, 25V, X5R, 0805; Capacitance:0.68µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 0.68Uf, 25V, X5R, 0805; Capacitance Kyocera Avx - 55J6921 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.68Uf, 25V, X5R, 0805; Capacitance Kyocera Avx
55J6921
Capacitor Ceramic 0.68Uf, 25V, X5R, 0805; Capacitance Kyocera Avx 55J6921
CAPACITOR CERAMIC 0.68UF, 25V, X5R, 0805; Capacitance:0.68µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CAPACITOR CERAMIC 0.68UF, 25V, X5R, 0805; Capacitance:0.68µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 08053D684KAT4A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08053D684KAT4A
Ceramic Capacitors 08053D684KAT4A
CAP CER 0.68UF 25V X5R 0805

CAP CER 0.68UF 25V X5R 0805

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 55J6921 08053D684KAT4A
Product Name Capacitor Ceramic 0.68Uf, 25V, X5R, 0805; Capacitance Kyocera Avx Ceramic Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 0.6800 microF 0.6800 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011282 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-1143-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details