Kyocera Corporation Capacitors - Ceramic Capacitors 08053D684KAT2A

Description
Win Source Part Number: 1033908-08053D684KAT 2A Category: Capacitors>Ceramic Capacitors Package: Tape & Reel Applications: General Purpose Standard Package: 2,000 Capacitance: 0.68 µF Tolerance: ±10% Voltage - Rated: 25V Temperature Coefficient: X5R Thickness (Max): 0.055" (1.40mm) Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 85°C Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm) Alternative Parts (Cross-Reference): C0805C684K3PAC7800; CGA4J2X5R1C684K125AA ; CGA4J3X5R1H684K125AB ; GRM21BR61A684KA01L; CGA4J3X5R1V684K125AB ; GRM188R61E684KA75D08 053D684KAT2A.; 08053D684KAT2A/2K; 08053D684KAT2A2K; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: 478-1408-2,478-1408- 6,08053D684KAT2A/2K, 08053D684KAT2A/3K,47 8-1408-1,08053D684KA T2A\\2K
Request a Quote Datasheet
Description
Win Source Part Number: 1033908-08053D684KAT 2A Category: Capacitors>Ceramic Capacitors Package: Tape & Reel Applications: General Purpose Standard Package: 2,000 Capacitance: 0.68 µF Tolerance: ±10% Voltage - Rated: 25V Temperature Coefficient: X5R Thickness (Max): 0.055" (1.40mm) Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 85°C Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm) Alternative Parts (Cross-Reference): C0805C684K3PAC7800; CGA4J2X5R1C684K125AA ; CGA4J3X5R1H684K125AB ; GRM21BR61A684KA01L; CGA4J3X5R1V684K125AB ; GRM188R61E684KA75D08 053D684KAT2A.; 08053D684KAT2A/2K; 08053D684KAT2A2K; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: 478-1408-2,478-1408- 6,08053D684KAT2A/2K, 08053D684KAT2A/3K,47 8-1408-1,08053D684KA T2A\\2K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1033908-08053D684KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1033908-08053D684KAT2A
Capacitors - Ceramic Capacitors 1033908-08053D684KAT2A
Win Source Part Number: 1033908-08053D684KAT 2A Category: Capacitors>Ceramic Capacitors Package: Tape & Reel Applications: General Purpose Standard Package: 2,000 Capacitance: 0.68 µF Tolerance: ±10% Voltage - Rated: 25V Temperature Coefficient: X5R Thickness (Max): 0.055" (1.40mm) Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 85°C Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm) Alternative Parts (Cross-Reference): C0805C684K3PAC7800; CGA4J2X5R1C684K125AA ; CGA4J3X5R1H684K125AB ; GRM21BR61A684KA01L; CGA4J3X5R1V684K125AB ; GRM188R61E684KA75D08 053D684KAT2A.; 08053D684KAT2A/2K; 08053D684KAT2A2K; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: 478-1408-2,478-1408- 6,08053D684KAT2A/2K, 08053D684KAT2A/3K,47 8-1408-1,08053D684KA T2A\\2K

Win Source Part Number: 1033908-08053D684KAT2A
Category: Capacitors>Ceramic Capacitors
Package: Tape & Reel
Applications: General Purpose
Standard Package: 2,000
Capacitance: 0.68 µF
Tolerance: ±10%
Voltage - Rated: 25V
Temperature Coefficient: X5R
Thickness (Max): 0.055" (1.40mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 85°C
Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm)
Alternative Parts (Cross-Reference): C0805C684K3PAC7800; CGA4J2X5R1C684K125AA; CGA4J3X5R1H684K125AB; GRM21BR61A684KA01L; CGA4J3X5R1V684K125AB; GRM188R61E684KA75D08053D684KAT2A.; 08053D684KAT2A/2K; 08053D684KAT2A2K;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Other Names: 478-1408-2,478-1408-6,08053D684KAT2A/2K,08053D684KAT2A/3K,478-1408-1,08053D684KAT2A\\2K

Buy Now Datasheet
Singapore, Singapore
SMD 25V 68uF Capacitor
60-08053D684KAT2A
SMD 25V 68uF Capacitor 60-08053D684KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21AR51E684KU NEW GLOBAL PN 25V .68uF A 581-KGM21AR51E684KU Product overview: 08053D684KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 68uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 68uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08053D684KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21AR51E684KU NEW GLOBAL PN 25V .68uF A 581-KGM21AR51E684KU Product overview: 08053D684KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 68uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 68uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08053D684KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor 0.68Uf, 25V, X5R, 10%, 0805; Capacitance Kyocera Avx - 96M1387 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.68Uf, 25V, X5R, 10%, 0805; Capacitance Kyocera Avx
96M1387
Ceramic Capacitor 0.68Uf, 25V, X5R, 10%, 0805; Capacitance Kyocera Avx 96M1387
CERAMIC CAPACITOR 0.68UF, 25V, X5R, 10%, 0805; Capacitance:0.68µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CERAMIC CAPACITOR 0.68UF, 25V, X5R, 10%, 0805; Capacitance:0.68µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 0.68Uf, 25V, X5R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 55J6920 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.68Uf, 25V, X5R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
55J6920
Ceramic Capacitor 0.68Uf, 25V, X5R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 55J6920
CERAMIC CAPACITOR 0.68UF, 25V, X5R, 10%, 0805, FULL REEL; Capacitance:0.68µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.68UF, 25V, X5R, 10%, 0805, FULL REEL; Capacitance:0.68µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1033908-08053D684KAT2A 60-08053D684KAT2A 96M1387
Product Name Capacitors - Ceramic Capacitors SMD 25V 68uF Capacitor Ceramic Capacitor 0.68Uf, 25V, X5R, 10%, 0805; Capacitance Kyocera Avx
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.6800 microF 0.6800 microF 0.6800 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Capacitor, Ceramic;22pF;Multilayer;Radial;200 V;10%;X7R;0.09In.T;0.19In.L;0.19In - 70186281 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details