Kyocera Corporation Ceramic Capacitors 08053D475MAT2A

Description
4.7µF ±20% 25V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet
Description
4.7µF ±20% 25V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-5321-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5321-1-ND
Ceramic Capacitors 478-5321-1-ND
4.7µF ±20% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

4.7µF ±20% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-5321-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5321-2-ND
Ceramic Capacitors 478-5321-2-ND
4.7µF ±20% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

4.7µF ±20% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-5321-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5321-6-ND
Ceramic Capacitors 478-5321-6-ND
4.7µF ±20% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

4.7µF ±20% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitor, 4.7Uf, 25V, X5R, 20%, 0805, Full Reel; Capacitance Kyocera Avx - 66M3627 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 4.7Uf, 25V, X5R, 20%, 0805, Full Reel; Capacitance Kyocera Avx
66M3627
Ceramic Capacitor, 4.7Uf, 25V, X5R, 20%, 0805, Full Reel; Capacitance Kyocera Avx 66M3627
CERAMIC CAPACITOR, 4.7UF, 25V, X5R, 20%, 0805, FULL REEL; Capacitance:4.7µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 4.7UF, 25V, X5R, 20%, 0805, FULL REEL; Capacitance:4.7µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, 4.7 F, 20%, X5R, 25 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx - 95W9298 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 4.7 F, 20%, X5R, 25 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
95W9298
Multilayer Ceramic Capacitor, 4.7 F, 20%, X5R, 25 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx 95W9298
Multilayer Ceramic Capacitor, 4.7 F, 20%, X5R, 25 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 4.7 F, 20%, X5R, 25 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 08053D475MAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08053D475MAT2A
Ceramic Capacitors 08053D475MAT2A
CAP CER 4.7UF 25V X5R 0805

CAP CER 4.7UF 25V X5R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-5321-1-ND 478-5321-6-ND 66M3627 95W9298 08053D475MAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 4.7Uf, 25V, X5R, 20%, 0805, Full Reel; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, 4.7 F, 20%, X5R, 25 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-05052500P500HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725590 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details