CAP, MLCC, X5R, 10UF, 25V, 0805; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Product Length:2.01mm; Product Width:1.25mmRoHS Compliant: Yes
CAP, 10UF, 25V, MLCC, 0805 ROHS COMPLIANT: YES
CAP CER 10UF 25V X5R 0805
| Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 96Y8480 | 66AH8185 | 08053D106MAT2A |
| Product Name | Cap, Mlcc, X5R, 10Uf, 25V, 0805; Capacitance Kyocera Avx | Cap, 10Uf, 25V, Mlcc, 0805 Rohs Compliant Kyocera Avx | Ceramic Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed |
| Capacitance Range | 10 microF | 10 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | |
| WVDC | 25 volts | 25 volts | |
| Packing Method | Tape Reel | Tape Reel |