Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21AR51E106KU NEW GLOBAL PN 25V 10uF X A 581-KGM21AR51E106KU Product overview: 08053D106KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 10uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08053D106KAT2A can be used for catalog matching and distributor lookup.
CAPACITOR CERAMIC, 10UF, 25V, X5R, 10%, SMD; Capacitance:10µF; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Voltage Rating:25V; Capacitor Case Style:0805 [2012 Metric]; Capacitor Terminals:SMD; Capacitor Mounting:SMD RoHS Compliant: Yes
SMD Multilayer Ceramic Capacitor, 10 F, 10%, X5R, 25 V, 0805 [2012 Metric] RoHS Compliant: Yes
CAP CER 10UF 25V X5R 0805
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-08053D106KAT2A | 37T9053 | 04X9374 | 08053D106KAT2A |
| Product Name | SMD 25V 10uF Capacitor | Capacitor Ceramic, 10Uf, 25V, X5R, 10%, Smd; Capacitance Kyocera Avx | Smd Multilayer Ceramic Capacitor, 10 F, 10%, X5R, 25 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; SMD | Chip Capacitor; Surface Mount, MLCC | |
| RoHS Compliant | Yes | Yes | Yes | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 10 microF | 10 microF | 10 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |