AVX Corporation Ceramic Capacitors - 08053D105KAT2A 08053D105KAT2A

Description
Manufacturer: AVX Corporation Win Source Part Number: 1000366-08053D105KAT 2A Packaging: Reel - TR Voltage Rating: 25V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 1μF Tolerance: ±10% Temperature Coefficient: X5R Thickness (Max): 0.055" (1.40mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 85°C Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 1000366-08053D105KAT 2A Packaging: Reel - TR Voltage Rating: 25V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 1μF Tolerance: ±10% Temperature Coefficient: X5R Thickness (Max): 0.055" (1.40mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 85°C Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08053D105KAT2A - 1000366-08053D105KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 08053D105KAT2A
1000366-08053D105KAT2A
Ceramic Capacitors - 08053D105KAT2A 1000366-08053D105KAT2A
Manufacturer: AVX Corporation Win Source Part Number: 1000366-08053D105KAT 2A Packaging: Reel - TR Voltage Rating: 25V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 1μF Tolerance: ±10% Temperature Coefficient: X5R Thickness (Max): 0.055" (1.40mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 85°C Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: AVX Corporation
Win Source Part Number: 1000366-08053D105KAT2A
Packaging: Reel - TR
Voltage Rating: 25V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 1μF
Tolerance: ±10%
Temperature Coefficient: X5R
Thickness (Max): 0.055" (1.40mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 85°C
Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm)
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Ceramic Capacitors - 478-KGM21AR51E105KUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM21AR51E105KUTR-ND
Ceramic Capacitors 478-KGM21AR51E105KUTR-ND
1µF ±10% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

1µF ±10% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM21AR51E105KUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM21AR51E105KUDKR-ND
Ceramic Capacitors 478-KGM21AR51E105KUDKR-ND
1µF ±10% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

1µF ±10% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM21AR51E105KUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM21AR51E105KUCT-ND
Ceramic Capacitors 478-KGM21AR51E105KUCT-ND
1µF ±10% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

1µF ±10% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 25V 1uF Capacitor
60-08053D105KAT2A
SMD 25V 1uF Capacitor 60-08053D105KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21AR51E105KU NEW GLOBAL PN 25V 1uF X5 A 581-KGM21AR51E105KU Product overview: 08053D105KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08053D105KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21AR51E105KU NEW GLOBAL PN 25V 1uF X5 A 581-KGM21AR51E105KU Product overview: 08053D105KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08053D105KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 6983409 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
6983409
MLCCs - Multilayer Ceramic Capacitors 6983409
KYOCERA AVX 08053D105KAT2A

KYOCERA AVX 08053D105KAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 6983409P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
6983409P
MLCCs - Multilayer Ceramic Capacitors 6983409P
KYOCERA AVX 08053D105KAT2A

KYOCERA AVX 08053D105KAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1243297 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1243297
MLCCs - Multilayer Ceramic Capacitors 1243297
KYOCERA AVX 08053D105KAT2A

KYOCERA AVX 08053D105KAT2A

Supplier's Site
Ceramic Capacitor, 1Uf, 25V, X5R, 10%, 0805; Capacitance Kyocera Avx - 96M1385 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1Uf, 25V, X5R, 10%, 0805; Capacitance Kyocera Avx
96M1385
Ceramic Capacitor, 1Uf, 25V, X5R, 10%, 0805; Capacitance Kyocera Avx 96M1385
CERAMIC CAPACITOR, 1UF, 25V, X5R, 10%, 0805; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 1UF, 25V, X5R, 10%, 0805; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor, 1Uf, 25V, X5R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 02H0107 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1Uf, 25V, X5R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
02H0107
Ceramic Capacitor, 1Uf, 25V, X5R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 02H0107
CERAMIC CAPACITOR, 1UF, 25V, X5R, 10%, 0805, FULL REEL; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:2.01mmRoHS Compliant: Yes

CERAMIC CAPACITOR, 1UF, 25V, X5R, 10%, 0805, FULL REEL; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:2.01mmRoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 1 F, 10%, X5R, 25 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx - 34M9401 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 1 F, 10%, X5R, 25 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
34M9401
Smd Multilayer Ceramic Capacitor, 1 F, 10%, X5R, 25 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx 34M9401
SMD Multilayer Ceramic Capacitor, 1 F, 10%, X5R, 25 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 1 F, 10%, X5R, 25 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 08053D105KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08053D105KAT2A
Ceramic Capacitors 08053D105KAT2A
CAP CER 1UF 25V X5R 0805

CAP CER 1UF 25V X5R 0805

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1000366-08053D105KAT2A 478-KGM21AR51E105KUTR-ND 478-KGM21AR51E105KUDKR-ND 60-08053D105KAT2A 6983409 6983409P 96M1385 02H0107 34M9401 08053D105KAT2A
Product Name Ceramic Capacitors - 08053D105KAT2A Ceramic Capacitors Ceramic Capacitors SMD 25V 1uF Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitor, 1Uf, 25V, X5R, 10%, 0805; Capacitance Kyocera Avx Ceramic Capacitor, 1Uf, 25V, X5R, 10%, 0805, Full Reel; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 1 F, 10%, X5R, 25 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx Ceramic Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 25 volts 25 volts 25 volts 25 volts 25 volts 25 volts
WVAC 25 volts 25 volts 25 volts 25 to ? volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 106AXZ035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - 1763-0504N101K500N-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details