Kyocera Corporation Ceramic Capacitors - 08053C823KAT2A 08053C823KAT2A

Description
Manufacturer: AVX Corporation Win Source Part Number: 853398-08053C823KAT2 A Features: 0.082 µF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 853398-08053C823KAT2 A Features: 0.082 µF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08053C823KAT2A - 853398-08053C823KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 08053C823KAT2A
853398-08053C823KAT2A
Ceramic Capacitors - 08053C823KAT2A 853398-08053C823KAT2A
Manufacturer: AVX Corporation Win Source Part Number: 853398-08053C823KAT2 A Features: 0.082 µF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020

Manufacturer: AVX Corporation
Win Source Part Number: 853398-08053C823KAT2A
Features: 0.082 µF Ceramic Capacitor
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020

Buy Now Datasheet
CAP CER 0.082UF 25V X7R 0805 - 66-08053C823KAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 0.082UF 25V X7R 0805
66-08053C823KAT2A
CAP CER 0.082UF 25V X7R 0805 66-08053C823KAT2A
CAP CER 0.082UF 25V X7R 0805

CAP CER 0.082UF 25V X7R 0805

Supplier's Site
Ceramic Capacitor 0.082Uf 25V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 55J6913 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.082Uf 25V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
55J6913
Ceramic Capacitor 0.082Uf 25V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 55J6913
CERAMIC CAPACITOR 0.082UF 25V, X7R, 10%, 0805, FULL REEL; Capacitance:82000pF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 0.082UF 25V, X7R, 10%, 0805, FULL REEL; Capacitance:82000pF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 853398-08053C823KAT2A 66-08053C823KAT2A 55J6913
Product Name Ceramic Capacitors - 08053C823KAT2A CAP CER 0.082UF 25V X7R 0805 Ceramic Capacitor 0.082Uf 25V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
RoHS Compliant Yes
Operating Temperature -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition; CERAMIC
Capacitance Range 0.0820 microF 0.0820 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Ceramic Capacitor - Multilayer - M39014/052303 - Richardson RFPD
Specs
Technology Multilayer
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.2200 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers