Kyocera Corporation Capacitor Ceramic 0.082Uf 25V, X7R, 5%, 0805; Capacitance Kyocera Avx 08053C823JAT2A

Description
CAPACITOR CERAMIC 0.082UF 25V, X7R, 5%, 0805; Capacitance:0.082µF; Capacitance Tolerance:± 5%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: Yes
Datasheet
Description
CAPACITOR CERAMIC 0.082UF 25V, X7R, 5%, 0805; Capacitance:0.082µF; Capacitance Tolerance:± 5%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 0.082Uf 25V, X7R, 5%, 0805; Capacitance Kyocera Avx - 55J6912 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.082Uf 25V, X7R, 5%, 0805; Capacitance Kyocera Avx
55J6912
Capacitor Ceramic 0.082Uf 25V, X7R, 5%, 0805; Capacitance Kyocera Avx 55J6912
CAPACITOR CERAMIC 0.082UF 25V, X7R, 5%, 0805; Capacitance:0.082µF; Capacitance Tolerance:± 5%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: Yes

CAPACITOR CERAMIC 0.082UF 25V, X7R, 5%, 0805; Capacitance:0.082µF; Capacitance Tolerance:± 5%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 08053C823JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08053C823JAT2A
Ceramic Capacitors 08053C823JAT2A
CAP CER 0.082UF 25V X7R 0805

CAP CER 0.082UF 25V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 55J6912 08053C823JAT2A
Product Name Capacitor Ceramic 0.082Uf 25V, X7R, 5%, 0805; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor; SMD Chip Capacitor; Surface Mount, MLCC
Capacitance Type Fixed Fixed
Electrostatic Capacitors Ceramic Composition; Ceramic Ceramic Composition
Capacitance Range 0.0820 microF 0.0820 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1908589P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/011353 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0402N1R2B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details