Kyocera Corporation Ceramic Capacitors 08053C822JAT2A

Description
8200pF ±5% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
8200pF ±5% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08053C822JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
08053C822JAT2A-ND
Ceramic Capacitors 08053C822JAT2A-ND
8200pF ±5% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

8200pF ±5% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 08053C822JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08053C822JAT2A
Ceramic Capacitors 08053C822JAT2A
CAP CER 8200PF 25V X7R 0805

CAP CER 8200PF 25V X7R 0805

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 08053C822JAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
08053C822JAT2A
Capacitors - Ceramic Capacitors 08053C822JAT2A
CAP CER 8200PF 25V X7R 0805

CAP CER 8200PF 25V X7R 0805

Supplier's Site
Capacitor Ceramic 8200Pf, 25V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx - 36K6834 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 8200Pf, 25V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx
36K6834
Capacitor Ceramic 8200Pf, 25V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx 36K6834
CAPACITOR CERAMIC 8200PF, 25V, X7R, 5%, 0805, FULL REEL; Capacitance:8200pF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC 8200PF, 25V, X7R, 5%, 0805, FULL REEL; Capacitance:8200pF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 08053C822JAT2A-ND 08053C822JAT2A 08053C822JAT2A 36K6834
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 8200Pf, 25V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C242T250BJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 1608-1263-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725762 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers