Kyocera Corporation Ceramic Capacitors 08053C821MAT2A

Description
820pF ±20% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
820pF ±20% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08053C821MAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
08053C821MAT2A-ND
Ceramic Capacitors 08053C821MAT2A-ND
820pF ±20% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

820pF ±20% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitor Ceramic, 820Pf, 25V, X7R, 20%, 0805; Capacitance Kyocera Avx - 55J6908 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 820Pf, 25V, X7R, 20%, 0805; Capacitance Kyocera Avx
55J6908
Capacitor Ceramic, 820Pf, 25V, X7R, 20%, 0805; Capacitance Kyocera Avx 55J6908
CAPACITOR CERAMIC, 820PF, 25V, X7R, 20%, 0805; Capacitance:820pF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CAPACITOR CERAMIC, 820PF, 25V, X7R, 20%, 0805; Capacitance:820pF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - 08053C821MAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
08053C821MAT2A
Capacitors - Ceramic Capacitors 08053C821MAT2A
CAP CER 820PF 25V X7R 0805

CAP CER 820PF 25V X7R 0805

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 08053C821MAT2A-ND 55J6908 08053C821MAT2A
Product Name Ceramic Capacitors Capacitor Ceramic, 820Pf, 25V, X7R, 20%, 0805; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1725584 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details