Kyocera Corporation SMD 25V 0.47uF Capacitor 08053C474KAT2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21AR71E474KU NEW GLOBAL PN 25V 0.47uF A 581-KGM21AR71E474KU Product overview: 08053C474KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 0.47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 0.47uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08053C474KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21AR71E474KU NEW GLOBAL PN 25V 0.47uF A 581-KGM21AR71E474KU Product overview: 08053C474KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 0.47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 0.47uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08053C474KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 25V 0.47uF Capacitor
60-08053C474KAT2A
SMD 25V 0.47uF Capacitor 60-08053C474KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21AR71E474KU NEW GLOBAL PN 25V 0.47uF A 581-KGM21AR71E474KU Product overview: 08053C474KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 0.47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 0.47uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08053C474KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21AR71E474KU NEW GLOBAL PN 25V 0.47uF A 581-KGM21AR71E474KU Product overview: 08053C474KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 0.47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 0.47uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08053C474KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 08053C474KAT2A - 853397-08053C474KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 08053C474KAT2A
853397-08053C474KAT2A
Ceramic Capacitors - 08053C474KAT2A 853397-08053C474KAT2A
Manufacturer: AVX Corporation Win Source Part Number: 853397-08053C474KAT2 A Operating Temperature Range: -55°C ~ 125°C Features: ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 08053C474KAT2A/2K, 08053C474KAT2A\\2K, 478-5781-2, 08053C474KAT2A-ND, 478-5781-6, 478-5781-1

Manufacturer: AVX Corporation
Win Source Part Number: 853397-08053C474KAT2A
Operating Temperature Range: -55°C ~ 125°C
Features: ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 08053C474KAT2A/2K, 08053C474KAT2A\\2K, 478-5781-2, 08053C474KAT2A-ND, 478-5781-6, 478-5781-1

Buy Now Datasheet
Ceramic Capacitor 0.47Uf, 25V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 66M3614 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.47Uf, 25V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
66M3614
Ceramic Capacitor 0.47Uf, 25V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 66M3614
CERAMIC CAPACITOR 0.47UF, 25V, X7R, 10%, 0805, FULL REEL; Capacitance:0.47µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.47UF, 25V, X7R, 10%, 0805, FULL REEL; Capacitance:0.47µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor 0.47Uf, 25V, X7R, 10%, 0805; Capacitance Kyocera Avx - 60R6295 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.47Uf, 25V, X7R, 10%, 0805; Capacitance Kyocera Avx
60R6295
Ceramic Capacitor 0.47Uf, 25V, X7R, 10%, 0805; Capacitance Kyocera Avx 60R6295
CERAMIC CAPACITOR 0.47UF, 25V, X7R, 10%, 0805; Capacitance:0.47µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CERAMIC CAPACITOR 0.47UF, 25V, X7R, 10%, 0805; Capacitance:0.47µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, 0.47 F, 10%, X7R, 25 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx - 95W9295 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 0.47 F, 10%, X7R, 25 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
95W9295
Multilayer Ceramic Capacitor, 0.47 F, 10%, X7R, 25 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx 95W9295
Multilayer Ceramic Capacitor, 0.47 F, 10%, X7R, 25 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 0.47 F, 10%, X7R, 25 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site
Cap, 0.47Μf, 25V, 10%, X7R, 0805, Reel; Capacitance Kyocera Avx - 13AC4499 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Μf, 25V, 10%, X7R, 0805, Reel; Capacitance Kyocera Avx
13AC4499
Cap, 0.47Μf, 25V, 10%, X7R, 0805, Reel; Capacitance Kyocera Avx 13AC4499
CAP, 0.47µF, 25V, 10%, X7R, 0805, REEL; Capacitance:0.47µF; Voltage Rating:25V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 0805 MLCC; Operating TemperatureRoHS Compliant: Yes

CAP, 0.47µF, 25V, 10%, X7R, 0805, REEL; Capacitance:0.47µF; Voltage Rating:25V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 0805 MLCC; Operating TemperatureRoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 08053C474KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08053C474KAT2A
Ceramic Capacitors 08053C474KAT2A
CAP CER 0.47UF 25V X7R 0805

CAP CER 0.47UF 25V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-08053C474KAT2A 853397-08053C474KAT2A 66M3614 95W9295 13AC4499 08053C474KAT2A
Product Name SMD 25V 0.47uF Capacitor Ceramic Capacitors - 08053C474KAT2A Ceramic Capacitor 0.47Uf, 25V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, 0.47 F, 10%, X7R, 25 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx Cap, 0.47Μf, 25V, 10%, X7R, 0805, Reel; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701203 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitors - Film Capacitors - 105PHC250K - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer
Applications High Frequency; DC Link, DC Filtering; High Frequency, Switching
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-0603F0500270FCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details