Kyocera Corporation Ceramic Capacitors 08053C473K4T2A

Description
0.047µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.047µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAM21BR71E473KTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM21BR71E473KTTR-ND
Ceramic Capacitors 478-KAM21BR71E473KTTR-ND
0.047µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

0.047µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAM21BR71E473KTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM21BR71E473KTCT-ND
Ceramic Capacitors 478-KAM21BR71E473KTCT-ND
CAP CER 0.047UF 25V X7R 0805

CAP CER 0.047UF 25V X7R 0805

Buy Now Datasheet
Ceramic Capacitors - 478-KAM21BR71E473KTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM21BR71E473KTDKR-ND
Ceramic Capacitors 478-KAM21BR71E473KTDKR-ND
CAP CER 0.047UF 25V X7R 0805

CAP CER 0.047UF 25V X7R 0805

Buy Now Datasheet
Capacitor Ceramic 0.047Uf 25V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 36K6833 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.047Uf 25V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
36K6833
Capacitor Ceramic 0.047Uf 25V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 36K6833
CAPACITOR CERAMIC 0.047UF 25V, X7R, 10%, 0805, FULL REEL; Capacitance:47000pF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Length:2.01mm RoHS Compliant: Yes

CAPACITOR CERAMIC 0.047UF 25V, X7R, 10%, 0805, FULL REEL; Capacitance:47000pF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-KAM21BR71E473KTTR-ND 478-KAM21BR71E473KTDKR-ND 36K6833
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 0.047Uf 25V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminum Polymer - 157XMPL002MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Aluminium Capacitors - 1701169 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details