Kyocera Corporation CAP CER 0.047UF 25V X7R 0805 08053C473JAT2A

Description
CAP CER 0.047UF 25V X7R 0805
Description
CAP CER 0.047UF 25V X7R 0805

Suppliers

Company
Product
Description
Supplier Links
CAP CER 0.047UF 25V X7R 0805 - 66-08053C473JAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 0.047UF 25V X7R 0805
66-08053C473JAT2A
CAP CER 0.047UF 25V X7R 0805 66-08053C473JAT2A
CAP CER 0.047UF 25V X7R 0805

CAP CER 0.047UF 25V X7R 0805

Supplier's Site
Ceramic Capacitor 0.047Uf 25V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx - 85H1004 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.047Uf 25V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx
85H1004
Ceramic Capacitor 0.047Uf 25V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx 85H1004
CERAMIC CAPACITOR 0.047UF 25V, X7R, 5%, 0805, FULL REEL; Capacitance:47000pF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.047UF 25V, X7R, 5%, 0805, FULL REEL; Capacitance:47000pF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 66-08053C473JAT2A 85H1004
Product Name CAP CER 0.047UF 25V X7R 0805 Ceramic Capacitor 0.047Uf 25V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx
RoHS Compliant Yes Yes
Operating Temperature -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition; CERAMIC
Capacitance Range 0.0470 microF 0.0470 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1608-05052500P700HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Ceramic Capacitors - M39014/011319 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details