Kyocera Corporation Capacitor Ceramic, 470Pf, 25V, X7R, 5%, 0805; Capacitance Kyocera Avx 08053C471JAT2A

Description
CAPACITOR CERAMIC, 470PF, 25V, X7R, 5%, 0805; Capacitance:470pF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes
Datasheet
Description
CAPACITOR CERAMIC, 470PF, 25V, X7R, 5%, 0805; Capacitance:470pF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic, 470Pf, 25V, X7R, 5%, 0805; Capacitance Kyocera Avx - 55J6880 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 470Pf, 25V, X7R, 5%, 0805; Capacitance Kyocera Avx
55J6880
Capacitor Ceramic, 470Pf, 25V, X7R, 5%, 0805; Capacitance Kyocera Avx 55J6880
CAPACITOR CERAMIC, 470PF, 25V, X7R, 5%, 0805; Capacitance:470pF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CAPACITOR CERAMIC, 470PF, 25V, X7R, 5%, 0805; Capacitance:470pF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 08053C471JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08053C471JAT2A
Ceramic Capacitors 08053C471JAT2A
CAP CER 470PF 25V X7R 0805

CAP CER 470PF 25V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 55J6880 08053C471JAT2A
Product Name Capacitor Ceramic, 470Pf, 25V, X7R, 5%, 0805; Capacitance Kyocera Avx Ceramic Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 4.70E-4 microF 4.70E-4 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 107XMPL6R3MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
5 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 0603J0100331KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details