Kyocera Corporation Ceramic Capacitors 08053C391JAT2A

Description
390pF ±5% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
390pF ±5% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08053C391JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
08053C391JAT2A-ND
Ceramic Capacitors 08053C391JAT2A-ND
390pF ±5% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

390pF ±5% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitor Ceramic, 390Pf, 25V, X7R, 5%, 0805; Capacitance Kyocera Avx - 55J6875 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 390Pf, 25V, X7R, 5%, 0805; Capacitance Kyocera Avx
55J6875
Capacitor Ceramic, 390Pf, 25V, X7R, 5%, 0805; Capacitance Kyocera Avx 55J6875
CAPACITOR CERAMIC, 390PF, 25V, X7R, 5%, 0805; Capacitance:390pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC, 390PF, 25V, X7R, 5%, 0805; Capacitance:390pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT - 08053C391JAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT
08053C391JAT2A
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT 08053C391JAT2A
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT

Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 08053C391JAT2A-ND 55J6875 08053C391JAT2A
Product Name Ceramic Capacitors Capacitor Ceramic, 390Pf, 25V, X7R, 5%, 0805; Capacitance Kyocera Avx Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725483 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C343U040BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1205-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers