Kyocera Corporation Ceramic Capacitors 08053C334KAZ2A

Description
0.33µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.33µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGF21KR71E334KUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF21KR71E334KUTR-ND
Ceramic Capacitors 478-KGF21KR71E334KUTR-ND
0.33µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

0.33µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGF21KR71E334KUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF21KR71E334KUDKR-ND
Ceramic Capacitors 478-KGF21KR71E334KUDKR-ND
0.33µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

0.33µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGF21KR71E334KUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF21KR71E334KUCT-ND
Ceramic Capacitors 478-KGF21KR71E334KUCT-ND
0.33µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

0.33µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 25V 33uF Capacitor
60-08053C334KAZ2A
SMD 25V 33uF Capacitor 60-08053C334KAZ2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGF21KR71E334KU NEW GLOBAL PN 25V .33uF A 581-KGF21KR71E334KU Product overview: 08053C334KAZ2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 33uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 33uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08053C334KAZ2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGF21KR71E334KU NEW GLOBAL PN 25V .33uF A 581-KGF21KR71E334KU Product overview: 08053C334KAZ2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 33uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 33uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08053C334KAZ2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1747388 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1747388
MLCCs - Multilayer Ceramic Capacitors 1747388
KYOCERA AVX 08053C334KAZ2A

KYOCERA AVX 08053C334KAZ2A

Supplier's Site
CAP CER 0.33UF 25V X7R 0805 - 66-08053C334KAZ2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 0.33UF 25V X7R 0805
66-08053C334KAZ2A
CAP CER 0.33UF 25V X7R 0805 66-08053C334KAZ2A
CAP CER 0.33UF 25V X7R 0805

CAP CER 0.33UF 25V X7R 0805

Supplier's Site
Cap, Mlcc, X7R, 0.33Uf, 25V, 0805; Capacitance Kyocera Avx - 96Y8476 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.33Uf, 25V, 0805; Capacitance Kyocera Avx
96Y8476
Cap, Mlcc, X7R, 0.33Uf, 25V, 0805; Capacitance Kyocera Avx 96Y8476
CAP, MLCC, X7R, 0.33UF, 25V, 0805; Capacitance:0.33µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm; Qualification:- RoHS Compliant: Yes

CAP, MLCC, X7R, 0.33UF, 25V, 0805; Capacitance:0.33µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm; Qualification:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 08053C334KAZ2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08053C334KAZ2A
Ceramic Capacitors 08053C334KAZ2A
CAP CER 0.33UF 25V X7R 0805

CAP CER 0.33UF 25V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGF21KR71E334KUTR-ND 478-KGF21KR71E334KUDKR-ND 60-08053C334KAZ2A 1747388 66-08053C334KAZ2A 96Y8476 08053C334KAZ2A
Product Name Ceramic Capacitors Ceramic Capacitors SMD 25V 33uF Capacitor MLCCs - Multilayer Ceramic Capacitors CAP CER 0.33UF 25V X7R 0805 Cap, Mlcc, X7R, 0.33Uf, 25V, 0805; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; CERAMIC Ceramic Composition
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 158SMH6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Film Capacitors - 1908292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details