AVX Corporation Ceramic Capacitor 0.33Uf, 25V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 08053C334KAT2A.

Description
CERAMIC CAPACITOR 0.33UF, 25V, X7R, 10%, 0805, FULL REEL; Capacitance:0.33µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 0.33UF, 25V, X7R, 10%, 0805, FULL REEL; Capacitance:0.33µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.33Uf, 25V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 28AC6277 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.33Uf, 25V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
28AC6277
Ceramic Capacitor 0.33Uf, 25V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 28AC6277
CERAMIC CAPACITOR 0.33UF, 25V, X7R, 10%, 0805, FULL REEL; Capacitance:0.33µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.33UF, 25V, X7R, 10%, 0805, FULL REEL; Capacitance:0.33µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 28AC6277
Product Name Ceramic Capacitor 0.33Uf, 25V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 2002-101C164M063DN1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details