Kyocera Corporation Capacitor Ceramic 3300Pf, 25V, X7R, 10%, 0805; Capacitance Kyocera Avx 08053C332KAT2A

Description
CAPACITOR CERAMIC 3300PF, 25V, X7R, 10%, 0805; Capacitance:3300pF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes
Datasheet
Description
CAPACITOR CERAMIC 3300PF, 25V, X7R, 10%, 0805; Capacitance:3300pF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 3300Pf, 25V, X7R, 10%, 0805; Capacitance Kyocera Avx - 55J6869 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 3300Pf, 25V, X7R, 10%, 0805; Capacitance Kyocera Avx
55J6869
Capacitor Ceramic 3300Pf, 25V, X7R, 10%, 0805; Capacitance Kyocera Avx 55J6869
CAPACITOR CERAMIC 3300PF, 25V, X7R, 10%, 0805; Capacitance:3300pF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CAPACITOR CERAMIC 3300PF, 25V, X7R, 10%, 0805; Capacitance:3300pF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 08053C332KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08053C332KAT2A
Ceramic Capacitors 08053C332KAT2A
CAP CER 3300PF 25V X7R 0805

CAP CER 3300PF 25V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 55J6869 08053C332KAT2A
Product Name Capacitor Ceramic 3300Pf, 25V, X7R, 10%, 0805; Capacitance Kyocera Avx Ceramic Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 0.0033 microF 0.0033 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 106K100CS4G-FA - Lingto Electronic Limited
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
2 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1463-2-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Film Capacitors - 113285 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details