Kyocera Corporation CAP CER 330PF 25V X7R 0805 08053C331KAT2A

Description
CAP CER 330PF 25V X7R 0805
Description
CAP CER 330PF 25V X7R 0805

Suppliers

Company
Product
Description
Supplier Links
CAP CER 330PF 25V X7R 0805 - 66-08053C331KAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 330PF 25V X7R 0805
66-08053C331KAT2A
CAP CER 330PF 25V X7R 0805 66-08053C331KAT2A
CAP CER 330PF 25V X7R 0805

CAP CER 330PF 25V X7R 0805

Supplier's Site
Ceramic Capacitor, 330Pf, 25V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 55J6867 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 330Pf, 25V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
55J6867
Ceramic Capacitor, 330Pf, 25V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 55J6867
CERAMIC CAPACITOR, 330PF, 25V, X7R, 10%, 0805, FULL REEL; Capacitance:330pF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 330PF, 25V, X7R, 10%, 0805, FULL REEL; Capacitance:330pF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 66-08053C331KAT2A 55J6867
Product Name CAP CER 330PF 25V X7R 0805 Ceramic Capacitor, 330Pf, 25V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
RoHS Compliant Yes Yes
Operating Temperature -55 C (-67 F)
Capacitance Range 3.30E-4 microF 3.30E-4 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C233U030BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers