Kyocera Corporation Ceramic Capacitors 08053C301JAT2A

Description
300pF ±5% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
300pF ±5% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-11879-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11879-1-ND
Ceramic Capacitors 478-11879-1-ND
300pF ±5% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

300pF ±5% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-11879-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11879-2-ND
Ceramic Capacitors 478-11879-2-ND
300pF ±5% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

300pF ±5% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-11879-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11879-6-ND
Ceramic Capacitors 478-11879-6-ND
300pF ±5% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

300pF ±5% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitor Ceramic, 300Pf, 25V, X7R, 5%, 0805; Capacitance Kyocera Avx - 55J6865 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 300Pf, 25V, X7R, 5%, 0805; Capacitance Kyocera Avx
55J6865
Capacitor Ceramic, 300Pf, 25V, X7R, 5%, 0805; Capacitance Kyocera Avx 55J6865
CAPACITOR CERAMIC, 300PF, 25V, X7R, 5%, 0805; Capacitance:300pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC, 300PF, 25V, X7R, 5%, 0805; Capacitance:300pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-11879-1-ND 478-11879-6-ND 55J6865
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic, 300Pf, 25V, X7R, 5%, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1620727 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Aluminum Electrolytic Capacitors - 338-101C153U050BF2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers