CAPACITOR CERAMIC 0.027UF 25V, X7R, 5%, 0805, FULL REEL; Capacitance:27000pF;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 55J6861 |
| Product Name | Capacitor Ceramic 0.027Uf 25V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 0.0270 microF |