Kyocera Corporation Ceramic Capacitors 08053C224K4T4A

Description
0.22µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.22µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAM21KR71E224KLTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM21KR71E224KLTR-ND
Ceramic Capacitors 478-KAM21KR71E224KLTR-ND
0.22µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

0.22µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAM21KR71E224KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM21KR71E224KLDKR-ND
Ceramic Capacitors 478-KAM21KR71E224KLDKR-ND
CAP CER 0.22UF 25V X7R 0805

CAP CER 0.22UF 25V X7R 0805

Buy Now Datasheet
Ceramic Capacitors - 478-KAM21KR71E224KLCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM21KR71E224KLCT-ND
Ceramic Capacitors 478-KAM21KR71E224KLCT-ND
CAP CER 0.22UF 25V X7R 0805

CAP CER 0.22UF 25V X7R 0805

Buy Now Datasheet
Singapore, Singapore
SMD 22uF Capacitor
60-08053C224K4T4A
SMD 22uF Capacitor 60-08053C224K4T4A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KAM21KR71E224KL NW G LOB PN 25V0.22uF X7R A 581-KAM21KR71E224KL Product overview: 08053C224K4T4A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08053C224K4T4A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KAM21KR71E224KL NW G LOB PN 25V0.22uF X7R A 581-KAM21KR71E224KL Product overview: 08053C224K4T4A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08053C224K4T4A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors
Product Number 478-KAM21KR71E224KLTR-ND 478-KAM21KR71E224KLDKR-ND 60-08053C224K4T4A
Product Name Ceramic Capacitors Ceramic Capacitors SMD 22uF Capacitor
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101302T250BC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details