Kyocera Corporation MLCCs - Multilayer Ceramic Capacitors 08053C224JAT2A

Description
KYOCERA AVX 08053C224JAT2A
Request a Quote Datasheet
Description
KYOCERA AVX 08053C224JAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1351401 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1351401
MLCCs - Multilayer Ceramic Capacitors 1351401
KYOCERA AVX 08053C224JAT2A

KYOCERA AVX 08053C224JAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1364720 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1364720
MLCCs - Multilayer Ceramic Capacitors 1364720
KYOCERA AVX 08053C224JAT2A

KYOCERA AVX 08053C224JAT2A

Supplier's Site
Ceramic Capacitors - 08053C224JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08053C224JAT2A
Ceramic Capacitors 08053C224JAT2A
CAP CER 0.22UF 25V X7R 0805

CAP CER 0.22UF 25V X7R 0805

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, 0.22 F, 5%, X7R, 25 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx - 50R8372 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 0.22 F, 5%, X7R, 25 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
50R8372
Smd Multilayer Ceramic Capacitor, 0.22 F, 5%, X7R, 25 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx 50R8372
SMD Multilayer Ceramic Capacitor, 0.22 F, 5%, X7R, 25 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 0.22 F, 5%, X7R, 25 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, 0.22 F, 5%, X7R, 25 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx - 04X9371 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 0.22 F, 5%, X7R, 25 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
04X9371
Smd Multilayer Ceramic Capacitor, 0.22 F, 5%, X7R, 25 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx 04X9371
SMD Multilayer Ceramic Capacitor, 0.22 F, 5%, X7R, 25 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 0.22 F, 5%, X7R, 25 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1351401 08053C224JAT2A 50R8372
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Smd Multilayer Ceramic Capacitor, 0.22 F, 5%, X7R, 25 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
Technology Multilayer Film Capacitors Multilayer
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition; X5R Ceramic Composition
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C273U025EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - C11AH5R1B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details