Kyocera Corporation Ceramic Capacitors 08053C184MAT2A

Description
0.18µF ±20% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.18µF ±20% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08053C184MAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
08053C184MAT2A-ND
Ceramic Capacitors 08053C184MAT2A-ND
0.18µF ±20% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

0.18µF ±20% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 08053C184MAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
08053C184MAT2A
Capacitors - Ceramic Capacitors 08053C184MAT2A
CAP CER 0.18UF 25V X7R 0805

CAP CER 0.18UF 25V X7R 0805

Supplier's Site
Capacitor Ceramic 0.18Uf, 25V, X7R, 20%, 0805; Capacitance Kyocera Avx - 55J6850 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.18Uf, 25V, X7R, 20%, 0805; Capacitance Kyocera Avx
55J6850
Capacitor Ceramic 0.18Uf, 25V, X7R, 20%, 0805; Capacitance Kyocera Avx 55J6850
CAPACITOR CERAMIC 0.18UF, 25V, X7R, 20%, 0805; Capacitance:0.18µF; Capacitance Tolerance:± 20%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.18UF, 25V, X7R, 20%, 0805; Capacitance:0.18µF; Capacitance Tolerance:± 20%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 08053C184MAT2A-ND 08053C184MAT2A 55J6850
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 0.18Uf, 25V, X7R, 20%, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.1800 microF 0.1800 microF 0.1800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Aluminum Electrolytic - 226SML025MD5 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminium Capacitors - 1701188 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details