Kyocera Corporation MLCCs - Multilayer Ceramic Capacitors 08053C184KAT2A

Description
KYOCERA AVX 08053C184KAT2A
Request a Quote Datasheet
Description
KYOCERA AVX 08053C184KAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1364719 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1364719
MLCCs - Multilayer Ceramic Capacitors 1364719
KYOCERA AVX 08053C184KAT2A

KYOCERA AVX 08053C184KAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1351400 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1351400
MLCCs - Multilayer Ceramic Capacitors 1351400
KYOCERA AVX 08053C184KAT2A

KYOCERA AVX 08053C184KAT2A

Supplier's Site
Ceramic Capacitors - 08053C184KAT2A - 760015-08053C184KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 08053C184KAT2A
760015-08053C184KAT2A
Ceramic Capacitors - 08053C184KAT2A 760015-08053C184KAT2A
Manufacturer: AVX Corporation Win Source Part Number: 760015-08053C184KAT2 A Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0805 Applications: General Mounting: Surface Mount, MLCC Capacitance: 0.18μF Tolerance: ±10% Temperature Coefficient: X7R Family Name: X7R Dielectric Categories: Capacitors Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm) Voltage Rating DC: 25V Thickness (Maximum): 0.037" (0.94mm) Alternative Parts (Cross-Reference): 0805J0250184KXT; C0805X7R250-184KNP; 0805J0250184KXR; Introduction Date: June 30, 2003 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 760015-08053C184KAT2A
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 0805
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 0.18μF
Tolerance: ±10%
Temperature Coefficient: X7R
Family Name: X7R Dielectric
Categories: Capacitors
Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm)
Voltage Rating DC: 25V
Thickness (Maximum): 0.037" (0.94mm)
Alternative Parts (Cross-Reference): 0805J0250184KXT; C0805X7R250-184KNP; 0805J0250184KXR;
Introduction Date: June 30, 2003
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Ceramic Capacitors - 478-1398-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1398-1-ND
Ceramic Capacitors 478-1398-1-ND
0.18µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

0.18µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-1398-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1398-2-ND
Ceramic Capacitors 478-1398-2-ND
0.18µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

0.18µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-1398-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1398-6-ND
Ceramic Capacitors 478-1398-6-ND
0.18µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

0.18µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitor 0.18Uf, 25V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 26H6492 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.18Uf, 25V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
26H6492
Ceramic Capacitor 0.18Uf, 25V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 26H6492
CERAMIC CAPACITOR 0.18UF, 25V, X7R, 10%, 0805, FULL REEL; Capacitance:0.18µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.18UF, 25V, X7R, 10%, 0805, FULL REEL; Capacitance:0.18µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, 0.18 F, 10%, X7R, 25 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx - 95W9293 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 0.18 F, 10%, X7R, 25 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
95W9293
Multilayer Ceramic Capacitor, 0.18 F, 10%, X7R, 25 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx 95W9293
Multilayer Ceramic Capacitor, 0.18 F, 10%, X7R, 25 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 0.18 F, 10%, X7R, 25 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
CAP CER 0.18UF 25V X7R 0805 - 66-08053C184KAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 0.18UF 25V X7R 0805
66-08053C184KAT2A
CAP CER 0.18UF 25V X7R 0805 66-08053C184KAT2A
CAP CER 0.18UF 25V X7R 0805

CAP CER 0.18UF 25V X7R 0805

Supplier's Site
Ceramic Capacitors - 08053C184KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08053C184KAT2A
Ceramic Capacitors 08053C184KAT2A
CAP CER 0.18UF 25V X7R 0805

CAP CER 0.18UF 25V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1364719 760015-08053C184KAT2A 478-1398-1-ND 478-1398-6-ND 26H6492 95W9293 66-08053C184KAT2A 08053C184KAT2A
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors - 08053C184KAT2A Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.18Uf, 25V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, 0.18 F, 10%, X7R, 25 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx CAP CER 0.18UF 25V X7R 0805 Ceramic Capacitors
Technology Multilayer Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; X5R Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC Ceramic Composition
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.1800 microF 0.1800 microF 0.1800 microF 0.1800 microF 0.1800 microF 0.1800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701189 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Ceramic Capacitors - M39014/011573 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers