CAPACITOR CERAMIC 0.018UF 25V, X7R, 10%, 0805; Capacitance:18000pF;
CAP CER 0.018UF 25V X7R 0805
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 55J6848 | 08053C183KAT2A |
| Product Name | Capacitor Ceramic 0.018Uf 25V, X7R, 10%, 0805; Capacitance Kyocera Avx | Ceramic Capacitors |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | |
| Capacitance Range | 0.0180 microF | 0.0180 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |
| WVDC | 25 volts | 25 volts |