AVX Corporation Cap, Mlcc, X7R, 0.15Uf, 25V, 0805, Reel; Capacitance Kyocera Avx 08053C154KAT4A

Description
CAP, MLCC, X7R, 0.15UF, 25V, 0805, REEL; Capacitance:0.15µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes
Description
CAP, MLCC, X7R, 0.15UF, 25V, 0805, REEL; Capacitance:0.15µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, Mlcc, X7R, 0.15Uf, 25V, 0805, Reel; Capacitance Kyocera Avx - 55J6842 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.15Uf, 25V, 0805, Reel; Capacitance Kyocera Avx
55J6842
Cap, Mlcc, X7R, 0.15Uf, 25V, 0805, Reel; Capacitance Kyocera Avx 55J6842
CAP, MLCC, X7R, 0.15UF, 25V, 0805, REEL; Capacitance:0.15µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CAP, MLCC, X7R, 0.15UF, 25V, 0805, REEL; Capacitance:0.15µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J6842
Product Name Cap, Mlcc, X7R, 0.15Uf, 25V, 0805, Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101223U040BE2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 22000 microF
View Details
3 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers