Kyocera Corporation MLCCs - Multilayer Ceramic Capacitors 08053C154KAT2A

Description
KYOCERA AVX 08053C154KAT2A
Request a Quote
Description
KYOCERA AVX 08053C154KAT2A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1444488 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1444488
MLCCs - Multilayer Ceramic Capacitors 1444488
KYOCERA AVX 08053C154KAT2A

KYOCERA AVX 08053C154KAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1444522 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1444522
MLCCs - Multilayer Ceramic Capacitors 1444522
KYOCERA AVX 08053C154KAT2A

KYOCERA AVX 08053C154KAT2A

Supplier's Site
Ceramic Capacitor 0.15Uf, 25V, X7R, 10%, 0805; Capacitance Kyocera Avx - 96M1383 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.15Uf, 25V, X7R, 10%, 0805; Capacitance Kyocera Avx
96M1383
Ceramic Capacitor 0.15Uf, 25V, X7R, 10%, 0805; Capacitance Kyocera Avx 96M1383
CERAMIC CAPACITOR 0.15UF, 25V, X7R, 10%, 0805; Capacitance:0.15µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CERAMIC CAPACITOR 0.15UF, 25V, X7R, 10%, 0805; Capacitance:0.15µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 0.15Uf, 25V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 55J6841 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.15Uf, 25V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
55J6841
Ceramic Capacitor 0.15Uf, 25V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 55J6841
CERAMIC CAPACITOR 0.15UF, 25V, X7R, 10%, 0805, FULL REEL; Capacitance:0.15µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.15UF, 25V, X7R, 10%, 0805, FULL REEL; Capacitance:0.15µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1444488 96M1383
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitor 0.15Uf, 25V, X7R, 10%, 0805; Capacitance Kyocera Avx
Technology Multilayer
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic X7R
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Aluminum Electrolytic Capacitor - 101C132U100AK1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1300 microF
View Details
2 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details