CAPACITOR CERAMIC 0.15UF, 25V, X7R, 5%, 0805, FULL REEL; Capacitance:0.15µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 55J6840 |
| Product Name | Capacitor Ceramic 0.15Uf, 25V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 0.1500 microF |