Kyocera Corporation Ceramic Capacitors 08053C151JAT2A

Description
150pF ±5% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
150pF ±5% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08053C151JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
08053C151JAT2A-ND
Ceramic Capacitors 08053C151JAT2A-ND
150pF ±5% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

150pF ±5% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 08053C151JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08053C151JAT2A
Ceramic Capacitors 08053C151JAT2A
CAP CER 150PF 25V X7R 0805

CAP CER 150PF 25V X7R 0805

Supplier's Site Datasheet
Capacitor Ceramic, 150Pf, 25V, X7R, 5%, 0805; Capacitance Kyocera Avx - 55J6833 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 150Pf, 25V, X7R, 5%, 0805; Capacitance Kyocera Avx
55J6833
Capacitor Ceramic, 150Pf, 25V, X7R, 5%, 0805; Capacitance Kyocera Avx 55J6833
CAPACITOR CERAMIC, 150PF, 25V, X7R, 5%, 0805; Capacitance:150pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC, 150PF, 25V, X7R, 5%, 0805; Capacitance:150pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT - 08053C151JAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT
08053C151JAT2A
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT 08053C151JAT2A
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT

Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 08053C151JAT2A-ND 08053C151JAT2A 55J6833 08053C151JAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic, 150Pf, 25V, X7R, 5%, 0805; Capacitance Kyocera Avx Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor; SMD
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011339 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0402N1R5B160NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details