Kyocera Corporation Ceramic Capacitors 08053C150KAT2A

Description
15pF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
15pF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08053C150KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
08053C150KAT2A-ND
Ceramic Capacitors 08053C150KAT2A-ND
15pF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

15pF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitor Ceramic, 15Pf, 25V, X7R, 10%, 0805; Capacitance Kyocera Avx - 66M3600 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 15Pf, 25V, X7R, 10%, 0805; Capacitance Kyocera Avx
66M3600
Capacitor Ceramic, 15Pf, 25V, X7R, 10%, 0805; Capacitance Kyocera Avx 66M3600
CAPACITOR CERAMIC, 15PF, 25V, X7R, 10%, 0805; Capacitance:15pF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CAPACITOR CERAMIC, 15PF, 25V, X7R, 10%, 0805; Capacitance:15pF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - 08053C150KAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
08053C150KAT2A
Capacitors - Ceramic Capacitors 08053C150KAT2A
CAP CER 15PF 25V X7R 0805

CAP CER 15PF 25V X7R 0805

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 08053C150KAT2A-ND 66M3600 08053C150KAT2A
Product Name Ceramic Capacitors Capacitor Ceramic, 15Pf, 25V, X7R, 10%, 0805; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Aluminum Electrolytic Capacitors - 337AVD025MGE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Aluminium Capacitors - 1701184 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details