Kyocera Corporation Ceramic Capacitor 0.12Uf, 25V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 08053C124KAT2A

Description
CERAMIC CAPACITOR 0.12UF, 25V, X7R, 10%, 0805, FULL REEL; Capacitance:0.12µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 0.12UF, 25V, X7R, 10%, 0805, FULL REEL; Capacitance:0.12µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.12Uf, 25V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 55J6831 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.12Uf, 25V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
55J6831
Ceramic Capacitor 0.12Uf, 25V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 55J6831
CERAMIC CAPACITOR 0.12UF, 25V, X7R, 10%, 0805, FULL REEL; Capacitance:0.12µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.12UF, 25V, X7R, 10%, 0805, FULL REEL; Capacitance:0.12µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 0.12Uf, 25V, X7R, 10%, 0805; Capacitance Kyocera Avx - 60R6293 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.12Uf, 25V, X7R, 10%, 0805; Capacitance Kyocera Avx
60R6293
Ceramic Capacitor 0.12Uf, 25V, X7R, 10%, 0805; Capacitance Kyocera Avx 60R6293
CERAMIC CAPACITOR 0.12UF, 25V, X7R, 10%, 0805; Capacitance:0.12µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CERAMIC CAPACITOR 0.12UF, 25V, X7R, 10%, 0805; Capacitance:0.12µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, 0.12 F, 10%, X7R, 25 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx - 95W9292 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 0.12 F, 10%, X7R, 25 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
95W9292
Multilayer Ceramic Capacitor, 0.12 F, 10%, X7R, 25 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx 95W9292
Multilayer Ceramic Capacitor, 0.12 F, 10%, X7R, 25 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 0.12 F, 10%, X7R, 25 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 55J6831 95W9292
Product Name Ceramic Capacitor 0.12Uf, 25V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, 0.12 F, 10%, X7R, 25 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 0.1200 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C123U100DF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers