Kyocera Corporation Capacitor Ceramic 0.12Uf, 25V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx 08053C124JAT2A

Description
CAPACITOR CERAMIC 0.12UF, 25V, X7R, 5%, 0805, FULL REEL; Capacitance:0.12µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
Description
CAPACITOR CERAMIC 0.12UF, 25V, X7R, 5%, 0805, FULL REEL; Capacitance:0.12µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 0.12Uf, 25V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx - 55J6830 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.12Uf, 25V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx
55J6830
Capacitor Ceramic 0.12Uf, 25V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx 55J6830
CAPACITOR CERAMIC 0.12UF, 25V, X7R, 5%, 0805, FULL REEL; Capacitance:0.12µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC 0.12UF, 25V, X7R, 5%, 0805, FULL REEL; Capacitance:0.12µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J6830
Product Name Capacitor Ceramic 0.12Uf, 25V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1200 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C223U050AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers