AVX Corporation MLCCs - Multilayer Ceramic Capacitors 08053C105KAZ2A

Description
KYOCERA AVX 08053C105KAZ2A
Request a Quote Datasheet
Description
KYOCERA AVX 08053C105KAZ2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1364718 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1364718
MLCCs - Multilayer Ceramic Capacitors 1364718
KYOCERA AVX 08053C105KAZ2A

KYOCERA AVX 08053C105KAZ2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1787511 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1787511
MLCCs - Multilayer Ceramic Capacitors 1787511
KYOCERA AVX 08053C105KAZ2A

KYOCERA AVX 08053C105KAZ2A

Supplier's Site
Ceramic Capacitors - 478-KGF21KR71E105KUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF21KR71E105KUDKR-ND
Ceramic Capacitors 478-KGF21KR71E105KUDKR-ND
1µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

1µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGF21KR71E105KUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF21KR71E105KUCT-ND
Ceramic Capacitors 478-KGF21KR71E105KUCT-ND
1µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

1µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGF21KR71E105KUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF21KR71E105KUTR-ND
Ceramic Capacitors 478-KGF21KR71E105KUTR-ND
1µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

1µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
08053C105KAZ2A
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT 08053C105KAZ2A
25V 1uF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

25V 1uF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
CAP CER 1UF 25V X7R 0805 - 66-08053C105KAZ2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 1UF 25V X7R 0805
66-08053C105KAZ2A
CAP CER 1UF 25V X7R 0805 66-08053C105KAZ2A
CAP CER 1UF 25V X7R 0805

CAP CER 1UF 25V X7R 0805

Supplier's Site
25V 1uF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS - 17928-08053C105KAZ2A - Utmel Electronic Limited
Hong Kong, China
25V 1uF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
17928-08053C105KAZ2A
25V 1uF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS 17928-08053C105KAZ2A
25V 1uF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

25V 1uF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site
Ceramic Capacitors - 08053C105KAZ2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08053C105KAZ2A
Ceramic Capacitors 08053C105KAZ2A
CAP CER 1UF 25V X7R 0805

CAP CER 1UF 25V X7R 0805

Supplier's Site Datasheet
Ceramic Capacitor, 1Uf, 25V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 66M3598 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1Uf, 25V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
66M3598
Ceramic Capacitor, 1Uf, 25V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 66M3598
CERAMIC CAPACITOR, 1UF, 25V, X7R, 10%, 0805, FULL REEL; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mmRoHS Compliant: Yes

CERAMIC CAPACITOR, 1UF, 25V, X7R, 10%, 0805, FULL REEL; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mmRoHS Compliant: Yes

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, Flexitermr, 1 F, 10%, X7R, 25 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx - 26M5148 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Flexitermr, 1 F, 10%, X7R, 25 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
26M5148
Smd Multilayer Ceramic Capacitor, Flexitermr, 1 F, 10%, X7R, 25 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx 26M5148
SMD Multilayer Ceramic Capacitor, FLEXITERMr, 1 F, 10%, X7R, 25 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, FLEXITERMr, 1 F, 10%, X7R, 25 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1Μf, 25V, 10%, X7R, 0805, Reel; Capacitance Kyocera Avx - 13AC4497 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Μf, 25V, 10%, X7R, 0805, Reel; Capacitance Kyocera Avx
13AC4497
Cap, 1Μf, 25V, 10%, X7R, 0805, Reel; Capacitance Kyocera Avx 13AC4497
CAP, 1µF, 25V, 10%, X7R, 0805, REEL; Capacitance:1µF; Voltage Rating:25V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 0805 MLCC; Operating Temperature RoHS Compliant: Yes

CAP, 1µF, 25V, 10%, X7R, 0805, REEL; Capacitance:1µF; Voltage Rating:25V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 0805 MLCC; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey DigiKey LCSC Electronics Technology (HK) Limited Utmel Electronic Limited Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1364718 478-KGF21KR71E105KUDKR-ND 478-KGF21KR71E105KUCT-ND 08053C105KAZ2A 66-08053C105KAZ2A 17928-08053C105KAZ2A 08053C105KAZ2A 66M3598 26M5148 13AC4497
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CAP CER 1UF 25V X7R 0805 25V 1uF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS Ceramic Capacitors Ceramic Capacitor, 1Uf, 25V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, Flexitermr, 1 F, 10%, X7R, 25 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx Cap, 1Μf, 25V, 10%, X7R, 0805, Reel; Capacitance Kyocera Avx
Technology Multilayer Multilayer Multilayer Film Capacitors Multilayer
RoHS Compliant Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; X5R Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC Ceramic Composition
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0103P90CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic Capacitors - 2002-101C142T050AA1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers