Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21AR71E105KL NEW GLOBAL PN 25V 1uF X7 A 581-KGM21AR71E105KL Product overview: 08053C105KAT4A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08053C105KAT4A can be used for catalog matching and distributor lookup.
1µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
1µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
1µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
CAP CER 1UF 25V X7R 0805
CAP, 1UF, 25V, MLCC, 0805 ROHS COMPLIANT: YES
CAP, MLCC, X7R, 1UF, 25V, 0805; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm; Product Width:1.25mm RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-08053C105KAT4A | 478-KGM21AR71E105KLDKR-ND | 478-KGM21AR71E105KLTR-ND | 08053C105KAT4A | 66AH8183 | 96Y8473 |
| Product Name | SMD 25V 1uF Capacitor | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Cap, 1Uf, 25V, Mlcc, 0805 Rohs Compliant Kyocera Avx | Cap, Mlcc, X7R, 1Uf, 25V, 0805; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| RoHS Compliant | Yes | Yes | Yes | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |