Kyocera Corporation Capacitors - Ceramic Capacitors 08053C105KAT2A

Description
Win Source Part Number: 958282-08053C105KAT2 A Category: Capacitors>Ceramic Capacitors Package: Tape & Reel Applications: General Purpose Standard Package: 3,000 Capacitance: 1 µF Tolerance: ±10% Voltage - Rated: 25V Temperature Coefficient: X7R Thickness (Max): 0.037" (0.94mm) Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm) Alternative Parts (Cross-Reference): C0805C105J3RACAUTO; CL21B105KAFNNNE; C0805C105K3RACAUTO; CC0805KKX7R8BB105; TMK212B7105KG-T; CGA4J3X7R1E105K125AB ; C2012X7R1E105K125AB0 8053C105KAT2A.; 08053C105KAT2A/3K; 08053C105KAT2A3K; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: 08053C105KAT2A/3K,47 8-5030-1,08053C105KA T2A\\3K,478-5030-2,0 8053C105KAT2A-ND,478 -5030-6
Request a Quote Datasheet
Description
Win Source Part Number: 958282-08053C105KAT2 A Category: Capacitors>Ceramic Capacitors Package: Tape & Reel Applications: General Purpose Standard Package: 3,000 Capacitance: 1 µF Tolerance: ±10% Voltage - Rated: 25V Temperature Coefficient: X7R Thickness (Max): 0.037" (0.94mm) Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm) Alternative Parts (Cross-Reference): C0805C105J3RACAUTO; CL21B105KAFNNNE; C0805C105K3RACAUTO; CC0805KKX7R8BB105; TMK212B7105KG-T; CGA4J3X7R1E105K125AB ; C2012X7R1E105K125AB0 8053C105KAT2A.; 08053C105KAT2A/3K; 08053C105KAT2A3K; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: 08053C105KAT2A/3K,47 8-5030-1,08053C105KA T2A\\3K,478-5030-2,0 8053C105KAT2A-ND,478 -5030-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 958282-08053C105KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
958282-08053C105KAT2A
Capacitors - Ceramic Capacitors 958282-08053C105KAT2A
Win Source Part Number: 958282-08053C105KAT2 A Category: Capacitors>Ceramic Capacitors Package: Tape & Reel Applications: General Purpose Standard Package: 3,000 Capacitance: 1 µF Tolerance: ±10% Voltage - Rated: 25V Temperature Coefficient: X7R Thickness (Max): 0.037" (0.94mm) Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm) Alternative Parts (Cross-Reference): C0805C105J3RACAUTO; CL21B105KAFNNNE; C0805C105K3RACAUTO; CC0805KKX7R8BB105; TMK212B7105KG-T; CGA4J3X7R1E105K125AB ; C2012X7R1E105K125AB0 8053C105KAT2A.; 08053C105KAT2A/3K; 08053C105KAT2A3K; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: 08053C105KAT2A/3K,47 8-5030-1,08053C105KA T2A\\3K,478-5030-2,0 8053C105KAT2A-ND,478 -5030-6

Win Source Part Number: 958282-08053C105KAT2A
Category: Capacitors>Ceramic Capacitors
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Capacitance: 1 µF
Tolerance: ±10%
Voltage - Rated: 25V
Temperature Coefficient: X7R
Thickness (Max): 0.037" (0.94mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm)
Alternative Parts (Cross-Reference): C0805C105J3RACAUTO; CL21B105KAFNNNE; C0805C105K3RACAUTO; CC0805KKX7R8BB105; TMK212B7105KG-T; CGA4J3X7R1E105K125AB; C2012X7R1E105K125AB08053C105KAT2A.; 08053C105KAT2A/3K; 08053C105KAT2A3K;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Other Names: 08053C105KAT2A/3K,478-5030-1,08053C105KAT2A\\3K,478-5030-2,08053C105KAT2A-ND,478-5030-6

Buy Now Datasheet
Ceramic Capacitors - 478-KGM21AR71E105KUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM21AR71E105KUDKR-ND
Ceramic Capacitors 478-KGM21AR71E105KUDKR-ND
1µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

1µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM21AR71E105KUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM21AR71E105KUTR-ND
Ceramic Capacitors 478-KGM21AR71E105KUTR-ND
1µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

1µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM21AR71E105KUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM21AR71E105KUCT-ND
Ceramic Capacitors 478-KGM21AR71E105KUCT-ND
1µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

1µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 25V 1uF Capacitor
60-08053C105KAT2A
SMD 25V 1uF Capacitor 60-08053C105KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21AR71E105KU NEW GLOBAL PN 25V 1uF X7 A 581-KGM21AR71E105KU Product overview: 08053C105KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08053C105KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21AR71E105KU NEW GLOBAL PN 25V 1uF X7 A 581-KGM21AR71E105KU Product overview: 08053C105KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08053C105KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 08053C105KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08053C105KAT2A
Ceramic Capacitors 08053C105KAT2A
CAP CER 1UF 25V X7R 0805

CAP CER 1UF 25V X7R 0805

Supplier's Site Datasheet
Ceramic Capacitor, 1Uf, 25V, X7R, 10%, 0805; Capacitance Kyocera Avx - 96M1382 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1Uf, 25V, X7R, 10%, 0805; Capacitance Kyocera Avx
96M1382
Ceramic Capacitor, 1Uf, 25V, X7R, 10%, 0805; Capacitance Kyocera Avx 96M1382
CERAMIC CAPACITOR, 1UF, 25V, X7R, 10%, 0805; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 1UF, 25V, X7R, 10%, 0805; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor, 1Uf, 25V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 70K6963 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1Uf, 25V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
70K6963
Ceramic Capacitor, 1Uf, 25V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 70K6963
CERAMIC CAPACITOR, 1UF, 25V, X7R, 10%, 0805, FULL REEL; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mmRoHS Compliant: Yes

CERAMIC CAPACITOR, 1UF, 25V, X7R, 10%, 0805, FULL REEL; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 958282-08053C105KAT2A 478-KGM21AR71E105KUDKR-ND 478-KGM21AR71E105KUTR-ND 60-08053C105KAT2A 08053C105KAT2A 96M1382 70K6963
Product Name Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors SMD 25V 1uF Capacitor Ceramic Capacitors Ceramic Capacitor, 1Uf, 25V, X7R, 10%, 0805; Capacitance Kyocera Avx Ceramic Capacitor, 1Uf, 25V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 25 volts 25 volts 25 volts 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C1206C220J2GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1608-0603F0500561JCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details