AVX Corporation MLCCs - Multilayer Ceramic Capacitors 08053C105K4Z2A

Description
KYOCERA AVX 08053C105K4Z2A
Request a Quote Datasheet
Description
KYOCERA AVX 08053C105K4Z2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1351395 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1351395
MLCCs - Multilayer Ceramic Capacitors 1351395
KYOCERA AVX 08053C105K4Z2A

KYOCERA AVX 08053C105K4Z2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1364716 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1364716
MLCCs - Multilayer Ceramic Capacitors 1364716
KYOCERA AVX 08053C105K4Z2A

KYOCERA AVX 08053C105K4Z2A

Supplier's Site
Ceramic Capacitors - 478-KAF21KR71E105KUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAF21KR71E105KUTR-ND
Ceramic Capacitors 478-KAF21KR71E105KUTR-ND
1µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

1µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAF21KR71E105KUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAF21KR71E105KUDKR-ND
Ceramic Capacitors 478-KAF21KR71E105KUDKR-ND
1µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

1µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAF21KR71E105KUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAF21KR71E105KUCT-ND
Ceramic Capacitors 478-KAF21KR71E105KUCT-ND
1µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

1µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 25V 1uF 0 A Capacitor
60-08053C105K4Z2A
SMD 25V 1uF 0 A Capacitor 60-08053C105K4Z2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KAF21KR71E105KU NW G LOB PN 25V 1uF X7R 0 A 581-KAF21KR71E105KU Product overview: 08053C105K4Z2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 1uF, 0 A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 1uF, 0 A, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08053C105K4Z2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KAF21KR71E105KU NW G LOB PN 25V 1uF X7R 0 A 581-KAF21KR71E105KU Product overview: 08053C105K4Z2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 1uF, 0 A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 1uF, 0 A, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08053C105K4Z2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 08053C105K4Z2A - 853396-08053C105K4Z2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 08053C105K4Z2A
853396-08053C105K4Z2A
Ceramic Capacitors - 08053C105K4Z2A 853396-08053C105K4Z2A
Manufacturer: AVX Corporation Win Source Part Number: 853396-08053C105K4Z2 A Series: FLEXITERM® Features: 1 µF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-6357-6, 478-6357-2, 478-6357-1, 08053C105K4Z2A/2K

Manufacturer: AVX Corporation
Win Source Part Number: 853396-08053C105K4Z2A
Series: FLEXITERM®
Features: 1 µF Ceramic Capacitor
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 478-6357-6, 478-6357-2, 478-6357-1, 08053C105K4Z2A/2K

Buy Now Datasheet
Cap, Aec-Q200, 1Uf, 25V, Mlcc, 0805; Capacitance Kyocera Avx - 50AH3292 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 1Uf, 25V, Mlcc, 0805; Capacitance Kyocera Avx
50AH3292
Cap, Aec-Q200, 1Uf, 25V, Mlcc, 0805; Capacitance Kyocera Avx 50AH3292
CAP, AEC-Q200, 1UF, 25V, MLCC, 0805; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm; Case Size:0805 RoHS Compliant: Yes

CAP, AEC-Q200, 1UF, 25V, MLCC, 0805; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm; Case Size:0805 RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1Μf, 25V, 10%, X7R, 0805, Reel; Capacitance Kyocera Avx - 13AC4498 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Μf, 25V, 10%, X7R, 0805, Reel; Capacitance Kyocera Avx
13AC4498
Cap, 1Μf, 25V, 10%, X7R, 0805, Reel; Capacitance Kyocera Avx 13AC4498
CAP, 1µF, 25V, 10%, X7R, 0805, REEL; Capacitance:1µF; Voltage Rating:25V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 0805 MLCC; Operating Temperature RoHS Compliant: Yes

CAP, 1µF, 25V, 10%, X7R, 0805, REEL; Capacitance:1µF; Voltage Rating:25V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 0805 MLCC; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 08053C105K4Z2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08053C105K4Z2A
Ceramic Capacitors 08053C105K4Z2A
CAP CER 1UF 25V X7R 0805

CAP CER 1UF 25V X7R 0805

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
08053C105K4Z2A
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT 08053C105K4Z2A
25V 1uF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

25V 1uF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1351395 478-KAF21KR71E105KUTR-ND 478-KAF21KR71E105KUDKR-ND 60-08053C105K4Z2A 853396-08053C105K4Z2A 50AH3292 13AC4498 08053C105K4Z2A 08053C105K4Z2A
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors SMD 25V 1uF 0 A Capacitor Ceramic Capacitors - 08053C105K4Z2A Cap, Aec-Q200, 1Uf, 25V, Mlcc, 0805; Capacitance Kyocera Avx Cap, 1Μf, 25V, 10%, X7R, 0805, Reel; Capacitance Kyocera Avx Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Technology Multilayer Film Capacitors Multilayer
RoHS Compliant Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; X5R Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications Automotive Automotive Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 336SMH025M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers